6 Pin Bilateral Switch Light Activated Zero Voltage Crossing Triac
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 1806-IS622 | 58-IS622-ND |
| Product Name | Octocouplers | Triac, SCR Output Optoisolators |
| Output | Triac Output | Triac |
| Approvals | RoHS Compliant | |
| Package Type | "6-DIP (0.300"", 7.62mm)" |