ISOCOM, Inc. Octocouplers IS621XSM

Description
6 Pin Bilateral Switch Light Activated Zero Voltage Crossing Triac
Request a Quote Datasheet
Description
6 Pin Bilateral Switch Light Activated Zero Voltage Crossing Triac
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octocouplers 1806-IS621XSM
6 Pin Bilateral Switch Light Activated Zero Voltage Crossing Triac

6 Pin Bilateral Switch Light Activated Zero Voltage Crossing Triac

Supplier's Site Datasheet
Triac, SCR Output Optoisolators - 58-IS621XSM-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
58-IS621XSM-ND
Triac, SCR Output Optoisolators 58-IS621XSM-ND
OPTOISOLATOR 5.3KV TRIAC 1CH

OPTOISOLATOR 5.3KV TRIAC 1CH

Buy Now Datasheet
Optocoupler, Smdip-6, Triac O/p; Optocoupler Case Style Isocom - 40P0359 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Smdip-6, Triac O/p; Optocoupler Case Style Isocom
40P0359
Optocoupler, Smdip-6, Triac O/p; Optocoupler Case Style Isocom 40P0359
OPTOCOUPLER, SMDIP-6, TRIAC O/P; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; Input Current:20mA RoHS Compliant: Yes

OPTOCOUPLER, SMDIP-6, TRIAC O/P; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; Input Current:20mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1806-IS621XSM 58-IS621XSM-ND 40P0359
Product Name Octocouplers Triac, SCR Output Optoisolators Optocoupler, Smdip-6, Triac O/p; Optocoupler Case Style Isocom
Output Triac Output Triac
Approvals RoHS Compliant
Package Type 6-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1ED020I12B2XUMA1TR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details