OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
6 Pin Bilateral Switch Light Activated Zero Voltage Crossing Triac
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 58-IS620G-ND | 1806-IS620G |
| Product Name | Triac, SCR Output Optoisolators | Octocouplers |
| Output | Triac | Triac Output |
| Package Type | "6-DIP (0.400"", 10.16mm)" | |
| Mounting Option | Through Hole |