6 Pin Schmitt Trigger, Single Optocoupler
OPTOISOLTR 5.3KV TRI STATE 6-DIP
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 1806-IS609SM | 58-IS609SM-ND |
| Product Name | Octocouplers | Logic Output Optoisolators |
| Approvals | RoHS Compliant | |
| Input | DC | |
| Output | Tri-State | |
| Package Type | "6-DIP (0.300"", 7.62mm)" | |
| Mounting Option | Through Hole |