ISOCOM, Inc. Transistor, Photovoltaic Output Optoisolators IS4N46X

Description
OPTOISO 5.3KV DARL W/BASE 6-DIP
Request a Quote
Description
OPTOISO 5.3KV DARL W/BASE 6-DIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IS4N46 optocoupler is a low input current device featuring a Darlington output configuration, housed in a standard 6-pin dual in-line plastic package. It is designed to provide high voltage and current capabilities, with a collector-emitter breakdown voltage of 55V and a maximum collector current of 150mA. The device offers a high isolation voltage of 5.3kV RMS and a typical current transfer ratio (CTR) of 1500%, making it suitable for applications requiring robust isolation and signal transfer. This optocoupler operates with a low input current of 0.5mA, which minimizes power dissipation, and includes an internal base-emitter resistor to optimize switching speed and performance at elevated temperatures. It is suitable for various applications, including telephone ring detection, digital logic ground isolation, and interfacing between different logic families. The IS4N46 is UL recognized and compliant with CECC standards, ensuring reliability in critical applications.

Datasheet Summary
Powered by GS/AI

The IS4N46 optocoupler is a low input current device featuring a Darlington output configuration, housed in a standard 6-pin dual in-line plastic package. It is designed to provide high voltage and current capabilities, with a collector-emitter breakdown voltage of 55V and a maximum collector current of 150mA. The device offers a high isolation voltage of 5.3kV RMS and a typical current transfer ratio (CTR) of 1500%, making it suitable for applications requiring robust isolation and signal transfer. This optocoupler operates with a low input current of 0.5mA, which minimizes power dissipation, and includes an internal base-emitter resistor to optimize switching speed and performance at elevated temperatures. It is suitable for various applications, including telephone ring detection, digital logic ground isolation, and interfacing between different logic families. The IS4N46 is UL recognized and compliant with CECC standards, ensuring reliability in critical applications.

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 58-IS4N46X-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
58-IS4N46X-ND
Transistor, Photovoltaic Output Optoisolators 58-IS4N46X-ND
OPTOISO 5.3KV DARL W/BASE 6-DIP

OPTOISO 5.3KV DARL W/BASE 6-DIP

Buy Now Datasheet
Octocouplers 1806-IS4N46X
6 Pin Low Voltage Darlington, Single Optocoupler

6 Pin Low Voltage Darlington, Single Optocoupler

Supplier's Site Datasheet
Optocoupler, Dip-6, Darl. O/p; No. Of Channels Isocom - 40P0348 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Dip-6, Darl. O/p; No. Of Channels Isocom
40P0348
Optocoupler, Dip-6, Darl. O/p; No. Of Channels Isocom 40P0348
OPTOCOUPLER, DIP-6, DARL. O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:200%; Collector Emitter Voltage V(br)ceo:55V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, DIP-6, DARL. O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:200%; Collector Emitter Voltage V(br)ceo:55V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 58-IS4N46X-ND 1806-IS4N46X 40P0348
Product Name Transistor, Photovoltaic Output Optoisolators Octocouplers Optocoupler, Dip-6, Darl. O/p; No. Of Channels Isocom
Input DC
Output Photodarlington Photodarlington
Package Type "6-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Isolation Voltage 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDI20I12MFXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Rise Time 0.0090 µs
View Details
Solid State Relays - 1803060 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details