ISOCOM, Inc. Transistor, Photovoltaic Output Optoisolators IS357D

Description
OPTOISO 3.75KV 1CH TRANS 4-SMD
Request a Quote Datasheet
Description
OPTOISO 3.75KV 1CH TRANS 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 58-IS357DCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
58-IS357DCT-ND
Transistor, Photovoltaic Output Optoisolators 58-IS357DCT-ND
OPTOISO 3.75KV 1CH TRANS 4-SMD

OPTOISO 3.75KV 1CH TRANS 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 58-IS357DTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
58-IS357DTR-ND
Transistor, Photovoltaic Output Optoisolators 58-IS357DTR-ND
OPTOISO 3.75KV 1CH TRANS 4-SMD

OPTOISO 3.75KV 1CH TRANS 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 58-IS357DDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
58-IS357DDKR-ND
Transistor, Photovoltaic Output Optoisolators 58-IS357DDKR-ND
OPTOISO 3.75KV 1CH TRANS 4-SMD

OPTOISO 3.75KV 1CH TRANS 4-SMD

Buy Now Datasheet
Octocouplers 1806-IS357D
4 Pin Transitor Output, SMD Mini-flat Optocoupler

4 Pin Transitor Output, SMD Mini-flat Optocoupler

Supplier's Site Datasheet
Optocoupler, Mini-Flat-4, Tr O/p; No. Of Channels Isocom - 40P0347 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Mini-Flat-4, Tr O/p; No. Of Channels Isocom
40P0347
Optocoupler, Mini-Flat-4, Tr O/p; No. Of Channels Isocom 40P0347
OPTOCOUPLER, MINI-FLAT-4, TR O/P; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:300%; Collector Emitter Voltage V(br)ceo:80V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, MINI-FLAT-4, TR O/P; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:300%; Collector Emitter Voltage V(br)ceo:80V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 58-IS357DCT-ND 1806-IS357D 40P0347
Product Name Transistor, Photovoltaic Output Optoisolators Octocouplers Optocoupler, Mini-Flat-4, Tr O/p; No. Of Channels Isocom
Input DC
Output Phototransistor Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount SOP
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8237BB-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 448-1ED3461MC12MXUMA1CT-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details