4 Pin Transitor Output, SMD Mini-flat Optocoupler
OPTOISO 3.75KV 1CH TRANS 4-SMD
OPTOISO 3.75KV 1CH TRANS 4-SMD
OPTOISO 3.75KV 1CH TRANS 4-SMD
80V 3.75kV 50mA 200mV@1mA,20mA 1 6V 1.2V DC SMD Optocouplers - Phototransistor Output ROHS
OPTOCOUPLER, MINI-FLAT-4, TR O/P; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:130%; Collector Emitter Voltage V(br)ceo:80V; Product Range:- RoHS Compliant: Yes
| New Yorker Electronics Co., Inc. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1806-IS357B | 58-IS357BTR-ND | IS357B | 40P0345 |
| Product Name | Octocouplers | Transistor, Photovoltaic Output Optoisolators | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output | Optocoupler, Mini-Flat-4, Tr O/p; No. Of Channels Isocom |
| Output | Phototransistor | Phototransistor | Phototransistor | |
| Approvals | RoHS Compliant | |||
| Mounting Option | Surface Mount | Surface Mount | SOP | |
| Input | DC | DC | ||
| Package Type | 4-SMD, Gull Wing |