4 Pin Transitor Output, SMD Mini-flat Optocoupler
OPTOISO 3.75KV 1CH TRANS 4-SMD
OPTOISO 3.75KV 1CH TRANS 4-SMD
OPTOISO 3.75KV 1CH TRANS 4-SMD
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 1806-IS357A | 58-IS357ACT-ND |
| Product Name | Octocouplers | Transistor, Photovoltaic Output Optoisolators |
| Output | Phototransistor | Phototransistor |
| Approvals | RoHS Compliant | |
| Mounting Option | Surface Mount | Surface Mount |
| Input | DC | |
| Package Type | 4-SMD, Gull Wing |