The IS357 is an optically coupled isolator with an infrared LED and NPN silicon phototransistor in a dual in-line plastic package, designed for signal transmission between systems of different potentials. It has a current transfer ratio of at least 50% at 5 mA input and 5 V collector-emitter voltage. The device supports an isolation voltage of 3.75 kV RMS and 5.3 kV peak, with a collector-emitter breakdown voltage of 80 V and a maximum collector current of 50 mA. It operates from -55°C to +100°C and is a drop-in replacement for the Sharp PC357.
OPTOISO 3.75KV TRANS MINI-FLAT Product overview: IS357 from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IS357 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-IS357 |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) |
| IC(max) | 50000 milliamps |