Low i/pcurrent optocoupler,IS355 5300Vac
Low i/pcurrent optocoupler,IS355 5300Vac
4 Pin Darlington, SMD Mini-flat Optocoupler
Optoisolator Darlington Output 3750Vrms 1 Channel
Optoisolator Darlington Output 3750Vrms 1 Channel
Optoisolator Darlington Output 3750Vrms 1 Channel
| RS Components, Ltd. | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 4530915 | 1806-IS355 | IS355DKR-ND |
| Product Name | Optocouplers | Octocouplers | Transistor, Photovoltaic Output Optoisolators |
| Input | DC | DC | |
| Output | Photodarlington; Darlington | Photodarlington | Photodarlington |
| Approvals | RoHS Compliant | RoHS Compliant | |
| Mounting Option | Surface mount | Surface Mount | Surface Mount |
| Rise Time | 4 µs | 4 µs |