The IS281GR is an optocoupler consisting of an infrared emitting diode optically coupled to an NPN silicon phototransistor, designed for electrical isolation in switching and signal transmission applications. It is housed in a surface-mount, half-pitch 1.27mm package and operates over a temperature range of -55°C to 110°C. The device supports an isolation voltage of 3750V RMS and is RoHS compliant with UL approval E91231. Current transfer ratio ranges from 100% to 300% at I_F=10mA and V_CE=5V. It is available in tape and reel packaging, 1000 pieces per reel.
OPTOCOUPLER TRANS MINI-FLAT Product overview: IS281GR from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IS281GR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-IS281GR |
| Product Name | Bipolar Transistor |
| Package Type | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) |
| IC(max) | 50000 milliamps |