4 Pin Transistor, Half Pitch Compact Optocoupler
Optoisolator Transistor Output 3750Vrms 1 Channel
Optoisolator Transistor Output 3750Vrms 1 Channel
Optoisolator Transistor Output 3750Vrms 1 Channel
SOIC-4-175mil Optocouplers - Phototransistor Output ROHS
| New Yorker Electronics Co., Inc. | DigiKey | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1806-IS281GB | IS281GBCT-ND | IS281GB |
| Product Name | Octocouplers | Transistor, Photovoltaic Output Optoisolators | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output |
| Output | Phototransistor | Phototransistor | |
| Approvals | RoHS Compliant | ||
| Input | DC | ||
| Package Type | "4-SOIC (0.173"", 4.40mm Width)" | ||
| Mounting Option | Surface Mount |