The IS281GB is an optocoupler featuring an infrared emitting diode optically coupled to an NPN silicon phototransistor, designed for signal transmission between systems of different potentials and impedances. It is housed in a surface-mount, half-pitch 1.27mm package and operates over a temperature range of -55°C to 110°C. The device complies with RoHS standards and has UL approval E91231. It provides an isolation voltage of 3750V RMS and a current transfer ratio ranging from 100% to 600% at an input current of 5mA and a collector-emitter voltage of 5V. It is available in tape and reel packaging with 1000 pieces per reel.
OPTOCOUPLER TRANS MINI-FLAT Product overview: IS281GB from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IS281GB can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-IS281GB |
| Product Name | Bipolar Transistor |
| Package Type | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) |
| IC(max) | 50000 milliamps |