The IS281C is an optocoupler consisting of an infrared emitting diode optically coupled to an NPN silicon phototransistor, designed for signal transmission between systems of different potentials and impedances. It is housed in a surface-mount package with a half-pitch of 1.27mm and is available in tape and reel packaging of 1000 pieces per reel. The device supports an isolation voltage of 3750V RMS, operates from -55°C to 110°C, and meets RoHS and UL 94 V-0 standards. Its current transfer ratio (CTR) ranges from 200% to 400% at an input current of 5mA and collector-emitter voltage of 5V. The output saturation voltage is 0.2V max at 10mA input and 1mA collector current. Rise and fall times are 6 to 18 microseconds with a 100Ω load. The device is UL-approved under E91231, Model "THP".
OPTOCOUP TRANS 4SMD Product overview: IS281C from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IS281C can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-IS281C |
| Product Name | Bipolar Transistor |
| Package Type | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) |
| IC(max) | 50000 milliamps |