The IS281 is an optocoupler consisting of an infrared emitting diode optically coupled to an NPN silicon phototransistor, designed for electrical isolation in switching power supplies, industrial controllers, and signal transmission between systems of different potentials. It is housed in a surface-mount, half-pitch 1.27mm mini-flat package and supports an isolation voltage of 3750V RMS. Operating temperature ranges from -55°C to 110°C. The device is RoHS compliant and meets UL 94 V-0 and UL E91231 standards. Collector-emitter breakdown voltage is 80V, with maximum collector current rated at 50mA. Current transfer ratio varies with grade, but all variants share the same package and isolation specifications.
OPTOCOUPLER TRANS MINI-FLAT Product overview: IS281 from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IS281 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-IS281 |
| Product Name | Bipolar Transistor |
| Package Type | Tape & Reel (TR) |