4 Pin Transistor, Half Pitch Compact Optocoupler
Optoisolator Transistor Output 3750Vrms 1 Channel
Optoisolator Transistor Output 3750Vrms 1 Channel
Optoisolator Transistor Output 3750Vrms 1 Channel
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 1806-IS281 | IS281CT-ND |
| Product Name | Octocouplers | Transistor, Photovoltaic Output Optoisolators |
| Output | Phototransistor | Phototransistor |
| Approvals | RoHS Compliant | |
| Input | DC | |
| Package Type | "4-SOIC (0.173"", 4.40mm Width)" | |
| Mounting Option | Surface Mount |