ISOCOM, Inc. Bipolar Transistor IS280

Description
4PIN AC INPUT, HALF PITCH OPTOCO Product overview: IS280 from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IS280 can be used for catalog matching and distributor lookup.
Request a Quote
Description
4PIN AC INPUT, HALF PITCH OPTOCO Product overview: IS280 from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IS280 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IS280 is an optically coupled isolator featuring two infrared emitting diodes in reverse parallel connection optically coupled to an NPN silicon phototransistor, designed for signal transmission between systems of different potentials and impedances. It is packaged in a surface mount format with a half-pitch of 1.27mm and available in tape and reel with 1000 pieces per reel. The device provides an isolation voltage of 3750V RMS and operates over a temperature range of -55°C to 100°C. It meets UL approval E91231, Model AHP, and is RoHS compliant. The current transfer ratio ranges from 20% to 300% at 1mA forward current and 5V collector-emitter voltage, with a collector-emitter saturation voltage of 0.1V to 0.2V under specified conditions.

Datasheet Summary
Powered by GS/AI

The IS280 is an optically coupled isolator featuring two infrared emitting diodes in reverse parallel connection optically coupled to an NPN silicon phototransistor, designed for signal transmission between systems of different potentials and impedances. It is packaged in a surface mount format with a half-pitch of 1.27mm and available in tape and reel with 1000 pieces per reel. The device provides an isolation voltage of 3750V RMS and operates over a temperature range of -55°C to 100°C. It meets UL approval E91231, Model AHP, and is RoHS compliant. The current transfer ratio ranges from 20% to 300% at 1mA forward current and 5V collector-emitter voltage, with a collector-emitter saturation voltage of 0.1V to 0.2V under specified conditions.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
903-IS280
Bipolar Transistor 903-IS280
4PIN AC INPUT, HALF PITCH OPTOCO Product overview: IS280 from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IS280 can be used for catalog matching and distributor lookup.

4PIN AC INPUT, HALF PITCH OPTOCO Product overview: IS280 from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IS280 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-IS280
Product Name Bipolar Transistor
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 50000 milliamps
Unlock Full Specs
to access all available technical data