The IS280-4 is a quad-channel optocoupler with each channel containing two inverse-parallel infrared LEDs optically coupled to an NPN silicon phototransistor, used for electrical isolation in industrial controllers and measuring instruments. It is packaged in a surface-mount 16-pin package with a half-pitch of 1.27mm, measuring 16.5mm x 6.4mm x 4.5mm. The device supports an isolation voltage of 3750V RMS, operates from -55°C to 110°C, and is RoHS compliant. It features a collector-emitter breakdown voltage of 80V, a forward current of ±50mA, and a current transfer ratio of 20% to 400%. The package is available in tape and reel packaging with 2000 pieces per reel. The part is UL-approved and meets AEC-Q200 standards.
16PIN AC INPUT, HALF PITCH OPTOC Product overview: IS280-4 from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IS280-4 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-IS280-4 |
| Product Name | Bipolar Transistor |
| Package Type | Tape & Reel (TR) |