OPTOISO 3.75KV 1CH TRANS 4-SMD
OPTOISO 3.75KV 1CH TRANS 4-SMD
OPTOISO 3.75KV 1CH TRANS 4-SMD
4 Pin AC Input, SMD Optocouplers
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 58-IS2705-1DKR-ND | 1806-IS2705-1 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Octocouplers |
| Input | AC; DC | AC |
| Output | Phototransistor | |
| Package Type | 4-SMD, Gull Wing | |
| Mounting Option | Surface Mount | Surface Mount |
| Isolation Voltage | 3750 volts |