The IS2701-1 is an optically coupled isolator comprising an infrared LED and an NPN silicon phototransistor in a dual in-line plastic package, designed for signal transmission between systems of differing potentials. It supports an isolation voltage of 3.75 kV RMS and 5.3 kV peak, with a minimum current transfer ratio of 50% at 5 mA input current. The device operates from -55°C to +100°C, has a collector-emitter breakdown voltage of 80 V, and a total power dissipation of 170 mW, derating linearly above 25°C. It meets the specification as a drop-in replacement for NEC PS2701-1.
OPTOISO 3.75KV TRANS MINI-FLAT Product overview: IS2701-1 from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IS2701-1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-IS2701-1 |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |