The IS202 is a high-density phototransistor optically coupled isolator featuring a dual in-line plastic package with a 7.62 mm lead pitch, 7.0 mm body width, and 10.16 mm mounting length. It provides an isolation voltage of 5.3 kV RMS and 7.5 kV peak, with a collector-emitter breakdown voltage of 70 V minimum and a coupled current transfer ratio of 125% to 250% at 10 mA forward current and 10 V collector-emitter voltage. The device meets UL E91231, VDE 0884, CECC 00802, and EN60950 approvals. Operating temperature range is from -25°C to +100°C, with storage temperature from -40°C to +125°C.
6PIN HIGH DENSITY TRANSISTOR DET Product overview: IS202 from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IS202 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-IS202 |
| Product Name | Bipolar Transistor |
| Package Type | Tube |