ISOCOM, Inc. Octocouplers IS201

Description
6 Pin High Density Transistor Detector, Single Optocoupler
Request a Quote Datasheet
Description
6 Pin High Density Transistor Detector, Single Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Northvale, NJ, USA
Octocouplers
1806-IS201
Octocouplers 1806-IS201
6 Pin High Density Transistor Detector, Single Optocoupler

6 Pin High Density Transistor Detector, Single Optocoupler

Supplier's Site Datasheet
Optocoupler, Dip-6, Tr. O/p; No. Of Channels Isocom - 40P0342 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Dip-6, Tr. O/p; No. Of Channels Isocom
40P0342
Optocoupler, Dip-6, Tr. O/p; No. Of Channels Isocom 40P0342
OPTOCOUPLER, DIP-6, TR. O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:75%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, DIP-6, TR. O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:75%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number 1806-IS201 40P0342
Product Name Octocouplers Optocoupler, Dip-6, Tr. O/p; No. Of Channels Isocom
Output Phototransistor
Approvals RoHS Compliant
Mounting Option DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8230AB-B-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 448-1EDS20I12SVXUMA1CT-ND - DigiKey
Specs
Mounting Option Surface Mount
Isolation Voltage 5000 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details