OPTOISO 5.3KV 1CH TRANS W/BASE
6 Pin High Density Transistor Detector, Single Optocoupler
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 58-IS1XSM-ND | 1806-IS1XSM |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Octocouplers |
| Input | DC | |
| Output | Phototransistor | Phototransistor |
| Package Type | 6-SMD, Gull Wing | |
| Mounting Option | Surface Mount | |
| Isolation Voltage | 5300 volts |