The IS181GR is an optocoupler in a mini-flat surface mount package, consisting of an infrared LED optically coupled to an NPN silicon phototransistor. It provides 3750V RMS isolation voltage and operates over a temperature range of -55°C to +110°C. The device is RoHS compliant and meets UL 94 V-0 and UL File E91231. It has a current transfer ratio of 100% to 300% when the forward current is 5mA and collector-emitter voltage is 5V. The part is supplied in tape and reel packaging with 3000 pieces per reel.
OPTOISO 3.75KV TRANS MINI-FLAT Product overview: IS181GR from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IS181GR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-IS181GR |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) |
| IC(max) | 50000 milliamps |