ISOCOM, Inc. Octocouplers IS181D

Description
4 Pin Transistor Output, SMD Optocouplers
Request a Quote Datasheet
Description
4 Pin Transistor Output, SMD Optocouplers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octocouplers 1806-IS181D
4 Pin Transistor Output, SMD Optocouplers

4 Pin Transistor Output, SMD Optocouplers

Supplier's Site Datasheet
Transistor, Photovoltaic Output Optoisolators - IS181DTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
IS181DTR-ND
Transistor, Photovoltaic Output Optoisolators IS181DTR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel

Optoisolator Transistor Output 3750Vrms 1 Channel

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - IS181DCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
IS181DCT-ND
Transistor, Photovoltaic Output Optoisolators IS181DCT-ND
Optoisolator Transistor Output 3750Vrms 1 Channel

Optoisolator Transistor Output 3750Vrms 1 Channel

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - IS181DDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
IS181DDKR-ND
Transistor, Photovoltaic Output Optoisolators IS181DDKR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel

Optoisolator Transistor Output 3750Vrms 1 Channel

Buy Now Datasheet
Optocoupler, Mini-Flat-4, Tr O/p; No. Of Channels Isocom - 40P0341 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Mini-Flat-4, Tr O/p; No. Of Channels Isocom
40P0341
Optocoupler, Mini-Flat-4, Tr O/p; No. Of Channels Isocom 40P0341
OPTOCOUPLER, MINI-FLAT-4, TR O/P; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:300%; Collector Emitter Voltage V(br)ceo:80V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, MINI-FLAT-4, TR O/P; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:300%; Collector Emitter Voltage V(br)ceo:80V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output
IS181D
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output IS181D
80V 3.75kV 50mA 200mV@1mA,20mA 1 6V 1.2V DC SOP-4-2.54mm Optocouplers - Phototransistor Output ROHS

80V 3.75kV 50mA 200mV@1mA,20mA 1 6V 1.2V DC SOP-4-2.54mm Optocouplers - Phototransistor Output ROHS

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 1806-IS181D IS181DTR-ND 40P0341 IS181D
Product Name Octocouplers Transistor, Photovoltaic Output Optoisolators Optocoupler, Mini-Flat-4, Tr O/p; No. Of Channels Isocom Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output
Output Phototransistor Phototransistor Phototransistor
Approvals RoHS Compliant
Mounting Option Surface Mount Surface Mount SOP
Input DC DC
Package Type 4-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler module - 859-740 - WAGO
Specs
Input DC
Rise Time 16 µs
View Details
Isolators - Gate Drivers - 863-SI8230AC-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Optocoupler; Analog; 16-Pin DIP; Transistor; 4 Channel - 70225542 - Allied Electronics, Inc.
Specs
Output Phototransistor
Package Type 16-Pin DIP
Mounting Option Surface Mount
View Details