The IS181A is an optocoupler consisting of an infrared LED optically coupled to an NPN silicon phototransistor in a mini flat surface-mount package. It provides 3750V RMS isolation voltage and operates over a temperature range of -55°C to +110°C. The device features a current transfer ratio (CTR) range of 80% to 160% at 5mA forward current and 5V collector-emitter voltage. It is RoHS compliant and meets UL 94 V-0 and UL E91231 standards. The IS181A is supplied in tape and reel packaging at 3000 pieces per reel.
OPTOISO 3.75KV TRANS MINI-FLAT Product overview: IS181A from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IS181A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-IS181A |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) |
| IC(max) | 50000 milliamps |