OPTOISO 3.75KV 1CH TRANS 4-SMD
OPTOISO 3.75KV 1CH TRANS 4-SMD
OPTOISO 3.75KV 1CH TRANS 4-SMD
4 Pin Transistor Output, SMD Optocouplers
SOP-4 Optocouplers - Phototransistor Output ROHS
| DigiKey | New Yorker Electronics Co., Inc. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 58-IS181DKR-ND | 1806-IS181 | IS181 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Octocouplers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output |
| Input | DC | ||
| Output | Phototransistor | Phototransistor | |
| Package Type | 4-SMD, Gull Wing | ||
| Mounting Option | Surface Mount | Surface Mount | |
| Isolation Voltage | 3750 volts |