The IS181 is an optically coupled isolator consisting of an infrared LED and an NPN silicon phototransistor in a dual in-line plastic package, designed for signal transmission between systems of differing potentials and impedances. It has a 3.85 mm ±0.3 mm spacing between leads, a current transfer ratio of at least 50%, and is rated for an isolation voltage of 3.75 kV RMS or 5.3 kV peak. The device operates from -55°C to +100°C, with a total power dissipation of 170 mW derated at 2.26 mW/°C above 25°C. It meets UL 94 V-0 and is UL approved under File Number E91231. The package is a drop-in replacement for the Toshiba TLP181. The collector-emitter breakdown voltage is 80 V, and the maximum collector current is 50 mA.
4PIN TRANSISTOR OUTPUT, SMD OPTO Product overview: IS181 from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IS181 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-IS181 |
| Product Name | SMD Bipolar Transistor |
| Package Type | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) |
| IC(max) | 50000 milliamps |