ISOCOM, Inc. Transistor, Photovoltaic Output Optoisolators IS127

Description
Optoisolator Darlington Output 3750Vrms 1 Channel
Request a Quote Datasheet
Description
Optoisolator Darlington Output 3750Vrms 1 Channel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - IS127CT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
IS127CT-ND
Transistor, Photovoltaic Output Optoisolators IS127CT-ND
Optoisolator Darlington Output 3750Vrms 1 Channel

Optoisolator Darlington Output 3750Vrms 1 Channel

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - IS127DKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
IS127DKR-ND
Transistor, Photovoltaic Output Optoisolators IS127DKR-ND
Optoisolator Darlington Output 3750Vrms 1 Channel

Optoisolator Darlington Output 3750Vrms 1 Channel

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - IS127TR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
IS127TR-ND
Transistor, Photovoltaic Output Optoisolators IS127TR-ND
Optoisolator Darlington Output 3750Vrms 1 Channel

Optoisolator Darlington Output 3750Vrms 1 Channel

Buy Now Datasheet
Northvale, NJ, USA
Octocouplers
1806-IS127
Octocouplers 1806-IS127
4 Pin High Voltage Darlington, SMD Optocoupler

4 Pin High Voltage Darlington, SMD Optocoupler

Supplier's Site Datasheet
Optocoupler, Mini-Flat-4, Tr O/p; No. Of Channels Isocom - 40P0337 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Mini-Flat-4, Tr O/p; No. Of Channels Isocom
40P0337
Optocoupler, Mini-Flat-4, Tr O/p; No. Of Channels Isocom 40P0337
OPTOCOUPLER, MINI-FLAT-4, TR O/P; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:1000%; Collector Emitter Voltage V(br)ceo:300V RoHS Compliant: Yes

OPTOCOUPLER, MINI-FLAT-4, TR O/P; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:1000%; Collector Emitter Voltage V(br)ceo:300V RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output
IS127
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output IS127
300V 3.75kV 150mA 1.2V@100mA,20mA 1 6V 1.2V DC SOP-4-2.54mm Optocouplers - Phototransistor Output ROHS

300V 3.75kV 150mA 1.2V@100mA,20mA 1 6V 1.2V DC SOP-4-2.54mm Optocouplers - Phototransistor Output ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number IS127CT-ND 1806-IS127 40P0337 IS127
Product Name Transistor, Photovoltaic Output Optoisolators Octocouplers Optocoupler, Mini-Flat-4, Tr O/p; No. Of Channels Isocom Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output
Input DC DC
Output Photodarlington Photodarlington Photodarlington
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount SOP
Isolation Voltage 3750 volts 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1718948 - RS Components, Ltd.
Specs
Output Triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Isolators - Gate Drivers - 336-SI8230BC-D-IS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Isolators - Gate Drivers - 448-1EDI3028ASXUMA1CT-ND - DigiKey
Specs
Package Type "20-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details