16 Pin Transistor Detector, High Density, Quad Optocoupler
OPTOISO 5.3KV 4CH TRANS 16-DIP
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 1806-ILQ5XG | 58-ILQ5XG-ND |
| Product Name | Octocouplers | Transistor, Photovoltaic Output Optoisolators |
| Output | Phototransistor | Phototransistor |
| Approvals | RoHS Compliant | |
| Input | DC | |
| Package Type | "16-DIP (0.400"", 10.16mm)" | |
| Mounting Option | Through Hole |