The ILD74XSMT&R is a surface-mount, high-density optically coupled isolator containing an infrared LED and an NPN silicon phototransistor in an 8-pin dual in-line plastic package with a 10.16 mm lead spread and 7.62 mm spacing. It features a minimum current transfer ratio of 12.5% at 16 mA forward current and 5 V collector-emitter voltage, a collector-emitter breakdown voltage of 50 V, an isolation voltage of 5.3 kV RMS and 7.5 kV peak, and a maximum total power dissipation of 170 mW with derating above 25°C. It is UL recognized and VDE 0884 certified. The part includes surface mount and tape & reel options.
8 Pin Transistor Detector, High Density, Dual Channel Optocoupler
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 1806-ILD74XSMT&R |
| Product Name | Octocouplers |
| Output | Phototransistor |