The ICPL2631 is a dual-channel, high-speed optocoupler with integrated logic gate outputs, designed for signal isolation in data transmission and power supply applications. It features 5000V rms isolation voltage, 10Mbit/s data rate, and a minimum common mode transient immunity of 10kV/μs. The device operates from -40°C to 85°C with an extended storage temperature range of -55°C to 125°C, and is available in DIP8 or surface mount packages. Output current is rated at 50mA per channel, with supply voltage up to 7V. It is RoHS compliant and meets safety standards pending approval.
OPTOISO 5KV 2CH TRANSISTOR Product overview: ICPL2631 from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ICPL2631 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ICPL2631 |
| Product Name | Dual 5KV Bipolar Transistor |
| Package Type | Tube |