The ICPL2630 is a dual-channel optoisolator with infrared LED and logic gate output, designed for high-speed digital signal isolation in applications such as data transmission and ground loop elimination. It is available in a standard DIP-8 package with 10mm lead spacing as an option. The device offers 5000 Vrms isolation voltage, 10 Mbit/s data rate, and a minimum common mode transient immunity of 5000 V/μs. Operating temperature ranges from -55°C to 125°C, with guaranteed performance from -40°C to 85°C. It is RoHS compliant and supports TTL and CMOS logic interfacing. Output switching characteristics include propagation delay of 35 to 100 ns, output rise time of 40 ns, and fall time of 10 ns under standard test conditions. Supply voltage is rated up to 7 V, with output current capability of 50 mA per channel.
OPTOISO 5KV 2CH TRANSISTOR Product overview: ICPL2630 from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ICPL2630 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ICPL2630 |
| Product Name | Dual 5KV Bipolar Transistor |
| Package Type | Tube |