The ICPL2531 is a dual-channel optocoupler consisting of an infrared LED optically coupled to high-speed phototransistor outputs, designed for high-speed logic isolation in applications such as telecommunication equipment and motor drive systems. It is available in DIP-8 and surface-mount packages, with a standard lead spacing of 9.7mm or 10mm variant. The device supports an isolation voltage of 5000V RMS and operates over a temperature range of -40°C to 100°C. It meets RoHS compliance and offers a current transfer ratio of 19% to 50% at 16mA forward current and 4.5V supply, with propagation delay as low as 0.8μs for logic high transition under 1.9kΩ load. Common mode transient immunity is rated at 1000 to 10000 V/μs. Packaging options include tape and reel for surface-mount variants.
OPTOISO 5KV 2CH TRANSISTOR Product overview: ICPL2531 from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ICPL2531 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ICPL2531 |
| Product Name | Dual 5KV Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 8000 milliamps |