The ICPL2530 is a dual-channel optocoupler consisting of an infrared LED optically coupled to a high-speed photo transistor, designed for high-speed logic ground isolation and applications such as line receivers and motor drive isolation. It is available in a standard DIP8 package with 8 leads and supports an isolation voltage of 5000 V RMS. The device operates over a temperature range of -40°C to 100°C, has a data rate of 1 Mbit/s, and features a current transfer ratio of 7% to 50% at 16 mA input current. Propagation delay time to logic low is 0.35 µs typ. with 4.1 kΩ load and 25°C, and common mode transient immunity is 1000 V/µs min. It is Pb free and RoHS compliant.
OPTOISO 5KV 2CH TRANSISTOR Product overview: ICPL2530 from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ICPL2530 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ICPL2530 |
| Product Name | Dual 5KV Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 8000 milliamps |