ISOCOM, Inc. Optical Sensors H21A3

Description
Optoswitches Transistor PWB
Request a Quote Datasheet
Description
Optoswitches Transistor PWB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Northvale, NJ, USA
Optical Sensors
1806-H21A3
Optical Sensors 1806-H21A3
Optoswitches Transistor PWB

Optoswitches Transistor PWB

Supplier's Site Datasheet
Slotted Optical Switches - 4530836 - RS Components, Ltd.
Corby, Northants, United Kingdom
Slotted Optical Switches
4530836
Slotted Optical Switches 4530836
Slotted single channel opto switch,H21A3

Slotted single channel opto switch,H21A3

Supplier's Site
Optocoupler; slotted with flag; OUT: transistor; 30V - 403-H21A3 - Utmel Electronic Limited
Hong Kong, China
Optocoupler; slotted with flag; OUT: transistor; 30V
403-H21A3
Optocoupler; slotted with flag; OUT: transistor; 30V 403-H21A3
Optocoupler; slotted with flag; OUT: transistor; 30V

Optocoupler; slotted with flag; OUT: transistor; 30V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. RS Components, Ltd. Utmel Electronic Limited
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1806-H21A3 4530836 403-H21A3
Product Name Optical Sensors Slotted Optical Switches Optocoupler; slotted with flag; OUT: transistor; 30V
Output Phototransistor Phototransistor; Phototransistor
Approvals RoHS Compliant RoHS Compliant
Mounting Option Screw mount Module, PC Pins, Slot Type
Rise Time 8 µs
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED020I12FXUMA2TR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details