ISOCOM, Inc. Octocouplers H11L2SMT&R

Description
6 Pin Schmitt Trigger, Single Optocoupler
Request a Quote
Description
6 Pin Schmitt Trigger, Single Optocoupler
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The H11L2 is a microprocessor-compatible optically coupled isolator with a Schmitt trigger output, housed in a standard 6-pin dual in-line package. It features a 5 kV RMS and 7 kV peak isolation voltage, operates with a supply voltage range of 3 to 16 V, and supports a data rate of 1 MHz typical. The device has a turn-on threshold current of 10 mA and a turn-off threshold current of 0.3 mA, with a hysteresis ratio of 0.5 to 0.9. Switching times are 1 to 3 μs for high-to-low propagation and 0.1 to 0.5 μs for rise time. The part is rated for operation from -25°C to +85°C and has a maximum power dissipation of 170 mW. The SMT&R suffix indicates a tape and reel packaging option.

Datasheet Summary
Powered by GS/AI

The H11L2 is a microprocessor-compatible optically coupled isolator with a Schmitt trigger output, housed in a standard 6-pin dual in-line package. It features a 5 kV RMS and 7 kV peak isolation voltage, operates with a supply voltage range of 3 to 16 V, and supports a data rate of 1 MHz typical. The device has a turn-on threshold current of 10 mA and a turn-off threshold current of 0.3 mA, with a hysteresis ratio of 0.5 to 0.9. Switching times are 1 to 3 μs for high-to-low propagation and 0.1 to 0.5 μs for rise time. The part is rated for operation from -25°C to +85°C and has a maximum power dissipation of 170 mW. The SMT&R suffix indicates a tape and reel packaging option.

Suppliers

Company
Product
Description
Supplier Links
Octocouplers 1806-H11L2SMT&R
6 Pin Schmitt Trigger, Single Optocoupler

6 Pin Schmitt Trigger, Single Optocoupler

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Optocouplers
Product Number 1806-H11L2SMT&R
Product Name Octocouplers
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8234AB-C-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3121MU12HXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1200 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details