The H11G3 is an optically coupled isolator with a high voltage NPN silicon photo darlington output, designed for signal transmission between systems of different potentials. It is packaged in a standard 6-pin dual in-line plastic package with a 7.62 mm lead pitch. It offers a collector-emitter breakdown voltage of 55 V minimum, a collector current of 150 mA, and an input-to-output isolation voltage of 5.3 kV RMS or 7.5 kV peak. The device has a minimum current transfer ratio of 2 mA at 1 mA input current and 5 V collector-emitter voltage, and a collector-emitter saturation voltage of 1.2 V at 50 mA collector current. Operating temperature ranges from -25°C to 100°C, with a storage temperature range of -40°C to 125°C. It is UL recognized and meets VDE 0884 standards.
6PIN DARLINGTON OUTPUT, HIGH VOL Product overview: H11G3 from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11G3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-H11G3 |
| Product Name | Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 150000 milliamps |