ISOCOM, Inc. Optocouplers H11G2

Description
Opto-isolator,H11G2 5300Vac/60mA DIP6
Request a Quote Datasheet
Description
Opto-isolator,H11G2 5300Vac/60mA DIP6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 111172 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
111172
Optocouplers 111172
Opto-isolator,H11G2 5300Vac/60mA DIP6

Opto-isolator,H11G2 5300Vac/60mA DIP6

Supplier's Site
Northvale, NJ, USA
Octocouplers
1806-H11G2
Octocouplers 1806-H11G2
6 Pin Darlington Output, High Voltage, Single, Optocoupler

6 Pin Darlington Output, High Voltage, Single, Optocoupler

Supplier's Site Datasheet
Optocoupler, Photodarlington, 5.3Kv; No. Of Channels Isocom - 67T1273 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Photodarlington, 5.3Kv; No. Of Channels Isocom
67T1273
Optocoupler, Photodarlington, 5.3Kv; No. Of Channels Isocom 67T1273
OPTOCOUPLER, PHOTODARLINGTON, 5.3KV; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:1000%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

OPTOCOUPLER, PHOTODARLINGTON, 5.3KV; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:1000%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 111172 1806-H11G2 67T1273
Product Name Optocouplers Octocouplers Optocoupler, Photodarlington, 5.3Kv; No. Of Channels Isocom
Input DC
Output Photodarlington; Darlington Photodarlington
Approvals RoHS Compliant RoHS Compliant
Mounting Option Through hole DIP
Rise Time 100 µs
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1EDI3026ASXUMA1DKR-ND - DigiKey
Specs
Package Type "20-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details