ISOCOM, Inc. Octocouplers H11G1

Description
6 Pin Darlington Output, High Voltage, Single, Optocoupler
Request a Quote Datasheet
Description
6 Pin Darlington Output, High Voltage, Single, Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Northvale, NJ, USA
Octocouplers
1806-H11G1
Octocouplers 1806-H11G1
6 Pin Darlington Output, High Voltage, Single, Optocoupler

6 Pin Darlington Output, High Voltage, Single, Optocoupler

Supplier's Site Datasheet
Optocoupler, Dip-6, Darl. O/p; No. Of Channels Isocom - 67T1272 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Dip-6, Darl. O/p; No. Of Channels Isocom
67T1272
Optocoupler, Dip-6, Darl. O/p; No. Of Channels Isocom 67T1272
OPTOCOUPLER, DIP-6, DARL. O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:1000%; Collector Emitter Voltage V(br)ceo:100V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, DIP-6, DARL. O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:1000%; Collector Emitter Voltage V(br)ceo:100V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number 1806-H11G1 67T1272
Product Name Octocouplers Optocoupler, Dip-6, Darl. O/p; No. Of Channels Isocom
Output Photodarlington
Approvals RoHS Compliant
Mounting Option DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3140MU12FXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
Isolators - Gate Drivers - 336-SI8235BC-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details