The H11AV3X is an optically coupled isolator with an infrared LED and NPN silicon phototransistor in a 6-pin dual in-line plastic package. It features an input forward current rating of 60mA and an output collector current rating of 50mA. The device offers an isolation voltage of 5.3kV RMS and 7.5kV peak, with a collector-emitter breakdown voltage of 70V. The coupled current transfer ratio for the H11AV3 variant is a minimum of 20% at 10mA forward current and 10V collector-emitter voltage. The package supports standard, G-form (10mm lead spread), and surface-mount configurations. Operating temperature range is -55°C to +100°C, with a maximum junction temperature of +150°C. The part is UL recognized (File No. E91231) and certified to EN60950 by Nemko.
OPTOISO 5.3KV TRANS W/BASE 6DIP Product overview: H11AV3X from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11AV3X can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-H11AV3X |
| Product Name | 5.3KV Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50000 milliamps |