The H11AV2SM is a surface-mount optocoupler consisting of an infrared emitting diode optically coupled to an NPN silicon phototransistor in a 6-pin dual in-line package. It provides 5000 V RMS isolation voltage, operates from −55°C to 100°C, and meets RoHS and UL E91231 standards. The device has a maximum collector current of 50 mA, collector-emitter voltage of 70 V, and a current transfer ratio of 50% minimum at 10 mA forward current and 10 V collector-emitter voltage. It includes a saturation voltage of 0.4 V maximum at 10 mA forward current and 2.5 mA collector current.
6PIN TRANSISTOR DETECTOR, SINGLE Product overview: H11AV2SM from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11AV2SM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-H11AV2SM |
| Product Name | Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50000 milliamps |