The H11AV1X is an optically coupled isolator with a phototransistor output, designed for signal transmission between systems of different potentials. It is housed in a standard 6-pin dual in-line plastic package with a 7.62 mm lead pitch and measures 9.86 mm by 6.62 mm. The device features an isolation voltage of 5.3 kV RMS and 7.5 kV peak, a collector-emitter breakdown voltage of 70 V, and a maximum collector current of 50 mA. The current transfer ratio ranges from 100% to 300% at 10 mA forward current and 10 V collector-emitter voltage. It is certified to UL, VDE 0884, and EN60950 standards, with a maximum operating temperature of 100°C and storage temperature from -55°C to 150°C.
OPTOISO 5.3KV TRANS W/BASE 6DIP Product overview: H11AV1X from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11AV1X can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-H11AV1X |
| Product Name | 5.3KV Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50000 milliamps |