The H11AV1SM is a surface-mount optocoupler consisting of an infrared LED optically coupled to an NPN silicon phototransistor in a 6-pin dual in-line package. It provides 5000 V RMS isolation voltage, operates from −55°C to 100°C, and complies with RoHS and UL 94 V-0 standards. The device has a maximum collector current of 50 mA, collector-emitter voltage of 70 V, and current transfer ratio ranging from 100% to 300%. It meets UL Approval E91231 and is designed for signal transmission between systems of different potentials.
6PIN TRANSISTOR DETECTOR, SINGLE Product overview: H11AV1SM from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11AV1SM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-H11AV1SM |
| Product Name | Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50000 milliamps |