The H11AV series consists of optically coupled isolators with an infrared LED and NPN silicon phototransistor in a standard 6-pin dual in-line plastic package. It offers an isolation voltage of 5.3 kV RMS and 7.5 kV peak, with a collector-emitter breakdown voltage of 70 V and a collector current rating of 50 mA. The current transfer ratio for the H11AV1 variant ranges from 100% to 300% at 10 mA forward current and 10 V collector-emitter voltage. The device supports operating temperatures from -55°C to +100°C and has a total power dissipation of 200 mW, derating linearly above 25°C. The package has a 7.62 mm lead pitch and is available in standard, G-form, and SMD versions. All variants share the same isolation and electrical ratings.
DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Product overview: H11AV1A from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11AV1A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-H11AV1A |
| Product Name | Bipolar Transistor |
| IC(max) | 50000 milliamps |