The H11AA3SM is a surface-mount optocoupler consisting of two inverse-parallel infrared LEDs optically coupled to an NPN silicon transistor in a 6-pin dual in-line package. It provides 5000 V RMS isolation voltage and operates from −40°C to 100°C. The device complies with RoHS and has UL and VDE approvals. Current transfer ratio is minimum 50% at ±10 mA forward current. Collector-emitter saturation voltage is 0.2 V at ±20 mA forward current and 1 mA collector current. The package is designed for surface-mount reflow soldering with peak temperature up to 260°C.
6PIN AC INPUT, SINGLE OPTOCOUPLE Product overview: H11AA3SM from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11AA3SM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-H11AA3SM |
| Product Name | Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50000 milliamps |