The H11A3SM is an optically coupled isolator with an infrared LED and NPN phototransistor output in a surface-mount 6-pin dual in-line plastic package. It provides 5.3 kV RMS and 7.5 kV peak isolation voltage, with a collector-emitter voltage rating of 30 V and a collector current of 50 mA. The current transfer ratio is a minimum of 20% at 10 mA forward current and 10 V collector-emitter voltage. The device meets UL 94 V-0 and CECC 00802 standards for surface mount, and is rated for operation from -55°C to +100°C with a total power dissipation of 200 mW at 25°C. The package dimensions are 7.62 mm lead pitch and 6.62 mm body width.
6PIN TRANSISTOR DETECTOR, SINGLE Product overview: H11A3SM from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11A3SM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-H11A3SM |
| Product Name | Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50000 milliamps |