The CNY17F-3X is an optically coupled isolator with a phototransistor output, designed for signal transmission between systems of different potentials in industrial and motor control applications. It is housed in a standard 6-pin dual in-line plastic package with an unconnected base pin for enhanced EMI immunity. The device features an input-to-output isolation voltage of 5.3 kV RMS and 7.5 kV peak, certified to UL 94 V-0, VDE 0884, and EN60950 standards. The CNY17F-3 variant has a minimum current transfer ratio of 100% at 10 mA forward current and 5 V collector-emitter voltage. It operates from -55°C to +100°C, with a maximum collector current of 50 mA and collector-emitter breakdown voltage of 70 V. The part supports surface mount, leaded, and tape & reel configurations as variants.
OPTOISO 5.3KV TRANSISTOR 6DIP Product overview: CNY17F-3X from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-3X can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17F-3X |
| Product Name | 5.3KV Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50000 milliamps |