The CNY17F-2X is an optically coupled isolator with a phototransistor output, housed in a 6-pin dual in-line plastic package with an unconnected base pin for improved EMI immunity. It offers an isolation voltage of 5.3 kV RMS and 7.5 kV peak, a collector-emitter breakdown voltage of 70 V, and a maximum collector current of 50 mA. The coupled current transfer ratio (CTR) ranges from 63% to 125% at 10 mA forward current and 5 V collector-emitter voltage. The device operates from -55°C to +100°C, with a storage temperature range of -55°C to +150°C and a lead soldering temperature of 260°C for 10 seconds. It meets UL 94 V-0, UL E91231, VDE 0884, EN60950, and IEC certification standards.
OPTOISO 5.3KV TRANSISTOR 6DIP Product overview: CNY17F-2X from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-2X can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17F-2X |
| Product Name | 5.3KV Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50000 milliamps |