The CNY17-2XSM is a surface-mount optically coupled isolator with a phototransistor output, consisting of an infrared LED and NPN silicon phototransistor in a 6-pin dual in-line package. It offers an isolation voltage of 5.3 kV RMS and a collector-emitter breakdown voltage of 70 V, with a minimum current transfer ratio of 63% at 10 mA forward current and 5 V collector-emitter voltage. The device supports operation from -55°C to +100°C and meets UL 94 V-0, UL E91231, VDE 0884, and IEC 60950 standards. It is rated for 260°C lead soldering temperature and has a total power dissipation of 200 mW, derating linearly at 2.67 mW/°C above 25°C.
OPTOISO 5.3KV TRANS W/BASE 6SMD Product overview: CNY17-2XSM from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-2XSM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17-2XSM |
| Product Name | 5.3KV Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50000 milliamps |